NationSkander California Corporation 28 Flowboard Skate Bearing Kit6929

Description
28 Flowboard Skate bearings, the set has 28 Deep Groove Radial Ball Bearings and will fit 14 wheels. Bearings have double removable rubber seals, Bearings are made of Chrome Steel, each bearing has 2 Removable Red Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 608-2RS Skate bearings Type: Deep groove ball bearings Seals: Removable Red Seals Size: 8 mm x 22mm x 7mm Quantity: 28 Bearings
Description
28 Flowboard Skate bearings, the set has 28 Deep Groove Radial Ball Bearings and will fit 14 wheels. Bearings have double removable rubber seals, Bearings are made of Chrome Steel, each bearing has 2 Removable Red Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 608-2RS Skate bearings Type: Deep groove ball bearings Seals: Removable Red Seals Size: 8 mm x 22mm x 7mm Quantity: 28 Bearings

Suppliers

Company
Product
Description
Supplier Links
28 Flowboard Skate Bearing - Kit6929 - NationSkander California Corporation
Anaheim, CA, USA
28 Flowboard Skate Bearing
Kit6929
28 Flowboard Skate Bearing Kit6929
28 Flowboard Skate bearings, the set has 28 Deep Groove Radial Ball Bearings and will fit 14 wheels. Bearings have double removable rubber seals, Bearings are made of Chrome Steel, each bearing has 2 Removable Red Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 608-2RS Skate bearings Type: Deep groove ball bearings Seals: Removable Red Seals Size: 8 mm x 22mm x 7mm Quantity: 28 Bearings

28 Flowboard Skate bearings, the set has 28 Deep Groove Radial Ball Bearings and will fit 14 wheels. Bearings have double removable rubber seals, Bearings are made of Chrome Steel, each bearing has 2 Removable Red Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 608-2RS Skate bearings
  • Type: Deep groove ball bearings
  • Seals: Removable Red Seals
  • Size: 8 mm x 22mm x 7mm
  • Quantity: 28 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6929
Product Name 28 Flowboard Skate Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-90-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details