NationSkander California Corporation 10 Flanged bearing 2x5x2.5 Kit6924

Description
High Quality 10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 2mm x 5mm x 2.5mm. Bearings are made of Stainless Steel and can rotate up to 99,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Flanged Ball Bearings Size: 2mm x 5mm x 2.5mm Type: Deep groove ball bearings Material: Stainless Stee Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube KOYO:WMLF2005ZZ NSK: MF52ZZS
Description
High Quality 10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 2mm x 5mm x 2.5mm. Bearings are made of Stainless Steel and can rotate up to 99,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Flanged Ball Bearings Size: 2mm x 5mm x 2.5mm Type: Deep groove ball bearings Material: Stainless Stee Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube KOYO:WMLF2005ZZ NSK: MF52ZZS

Suppliers

Company
Product
Description
Supplier Links
10 Flanged bearing 2x5x2.5 - Kit6924 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged bearing 2x5x2.5
Kit6924
10 Flanged bearing 2x5x2.5 Kit6924
High Quality 10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 2mm x 5mm x 2.5mm. Bearings are made of Stainless Steel and can rotate up to 99,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Flanged Ball Bearings Size: 2mm x 5mm x 2.5mm Type: Deep groove ball bearings Material: Stainless Stee Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube KOYO:WMLF2005ZZ NSK: MF52ZZS

High Quality 10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 2mm x 5mm x 2.5mm. Bearings are made of Stainless Steel and can rotate up to 99,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: Double Shielded Flanged Ball Bearings
  • Size: 2mm x 5mm x 2.5mm
  • Type: Deep groove ball bearings
  • Material: Stainless Stee
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings.
  • Packing: 10 bearings in 1 plastic tube
  • KOYO:WMLF2005ZZ
  • NSK: MF52ZZS
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6924
Product Name 10 Flanged bearing 2x5x2.5
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
View Details