NationSkander California Corporation 10 Bearing 3x8x3 Kit6921

Description
High Quality 10 bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 3 x 8 x 3. Bearings are made of Stainless Steel and can rotate up to 54,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Sealed Ball Bearings Size: 3 x 8 x 3 Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Fits: Tamiya Packing: 10 bearings in 1 plastic tube
Description
High Quality 10 bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 3 x 8 x 3. Bearings are made of Stainless Steel and can rotate up to 54,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Sealed Ball Bearings Size: 3 x 8 x 3 Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Fits: Tamiya Packing: 10 bearings in 1 plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 3x8x3 - Kit6921 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 3x8x3
Kit6921
10 Bearing 3x8x3 Kit6921
High Quality 10 bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 3 x 8 x 3. Bearings are made of Stainless Steel and can rotate up to 54,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Sealed Ball Bearings Size: 3 x 8 x 3 Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Fits: Tamiya Packing: 10 bearings in 1 plastic tube

High Quality 10 bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 3 x 8 x 3. Bearings are made of Stainless Steel and can rotate up to 54,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: Double Sealed Ball Bearings
  • Size: 3 x 8 x 3
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings.
  • Fits: Tamiya
  • Packing: 10 bearings in 1 plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6921
Product Name 10 Bearing 3x8x3
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
Ball Bearings - 2612625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P3725 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details