NationSkander California Corporation 10 Bearing S623-2RS 3x10x4 Kit6920

Description
High Quality 10 bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 3mm x 10mm x 4mm. Bearings are made of Stainless Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: S623-2RS Double Shielded Ball Bearings S623-2RS Size: 3mm x 10mm x 4mm Type: S623-2RS Deep groove ball bearings Material: Stainless Steel S623-2RS Closures: 2 Rubber Seals S623-2RS Lubrication: Self Lubricated (Grease) S623-2RS Quantity: 10 Bearings S623-2RS Dynamic load rating Cr: 640 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 52,000 RPM
Description
High Quality 10 bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 3mm x 10mm x 4mm. Bearings are made of Stainless Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: S623-2RS Double Shielded Ball Bearings S623-2RS Size: 3mm x 10mm x 4mm Type: S623-2RS Deep groove ball bearings Material: Stainless Steel S623-2RS Closures: 2 Rubber Seals S623-2RS Lubrication: Self Lubricated (Grease) S623-2RS Quantity: 10 Bearings S623-2RS Dynamic load rating Cr: 640 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 52,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing S623-2RS 3x10x4 - Kit6920 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing S623-2RS 3x10x4
Kit6920
10 Bearing S623-2RS 3x10x4 Kit6920
High Quality 10 bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 3mm x 10mm x 4mm. Bearings are made of Stainless Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: S623-2RS Double Shielded Ball Bearings S623-2RS Size: 3mm x 10mm x 4mm Type: S623-2RS Deep groove ball bearings Material: Stainless Steel S623-2RS Closures: 2 Rubber Seals S623-2RS Lubrication: Self Lubricated (Grease) S623-2RS Quantity: 10 Bearings S623-2RS Dynamic load rating Cr: 640 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 52,000 RPM

High Quality 10 bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 3mm x 10mm x 4mm. Bearings are made of Stainless Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: S623-2RS Double Shielded Ball Bearings
  • S623-2RS Size: 3mm x 10mm x 4mm
  • Type: S623-2RS Deep groove ball bearings
  • Material: Stainless Steel S623-2RS
  • Closures: 2 Rubber Seals S623-2RS
  • Lubrication: Self Lubricated (Grease) S623-2RS
  • Quantity: 10 Bearings S623-2RS
  • Dynamic load rating Cr: 640 N
  • Static load rating Cor: 230 N
  • Limiting Speed:
    • Grease Lubrication: 52,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6920
Product Name 10 Bearing S623-2RS 3x10x4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PSS13762 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details