NationSkander California Corporation 10 ABEC-3 Bearing 5x10x3 kit692

Description
10 bearings Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 5mm x 10mm x 3mm. Bearings are made of Stainless Steel. Item: Ball Bearings ABEC-3 Type: Deep groove ball bearings Material: Stainless Steel Shields: Open Size: 5mm x 10mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 500 N Static load rating Cor: 210 N Limiting Speed: Grease Lubrication: 55,000 RPM Oil Lubrication: 65,000 RPM
Description
10 bearings Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 5mm x 10mm x 3mm. Bearings are made of Stainless Steel. Item: Ball Bearings ABEC-3 Type: Deep groove ball bearings Material: Stainless Steel Shields: Open Size: 5mm x 10mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 500 N Static load rating Cor: 210 N Limiting Speed: Grease Lubrication: 55,000 RPM Oil Lubrication: 65,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 ABEC-3 Bearing 5x10x3 - kit692 - NationSkander California Corporation
Anaheim, CA, USA
10 ABEC-3 Bearing 5x10x3
kit692
10 ABEC-3 Bearing 5x10x3 kit692
10 bearings Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 5mm x 10mm x 3mm. Bearings are made of Stainless Steel. Item: Ball Bearings ABEC-3 Type: Deep groove ball bearings Material: Stainless Steel Shields: Open Size: 5mm x 10mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 500 N Static load rating Cor: 210 N Limiting Speed: Grease Lubrication: 55,000 RPM Oil Lubrication: 65,000 RPM

10 bearings Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 5mm x 10mm x 3mm. Bearings are made of Stainless Steel.

  • Item: Ball Bearings ABEC-3
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Shields: Open
  • Size: 5mm x 10mm x 3mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 500 N
  • Static load rating Cor: 210 N
  • Limiting Speed:
    • Grease Lubrication: 55,000 RPM
    • Oil Lubrication: 65,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit692
Product Name 10 ABEC-3 Bearing 5x10x3
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 1883295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details