NationSkander California Corporation 10 Bearing S607-2RS 7x19x6 Kit6919

Description
10 bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 7mm x 19mm x 6mm. Bearings are made of Stainless Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double SealedBall Bearings Type: Deep groove ball bearings Size: 7 x 19 x 6 mm S607RS Material: Stainless Steel Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 2,600 N Static load rating Cor: 1,050 N Limiting Speed: Grease Lubrication: 40,000 RPM
Description
10 bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 7mm x 19mm x 6mm. Bearings are made of Stainless Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double SealedBall Bearings Type: Deep groove ball bearings Size: 7 x 19 x 6 mm S607RS Material: Stainless Steel Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 2,600 N Static load rating Cor: 1,050 N Limiting Speed: Grease Lubrication: 40,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing S607-2RS 7x19x6 - Kit6919 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing S607-2RS 7x19x6
Kit6919
10 Bearing S607-2RS 7x19x6 Kit6919
10 bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 7mm x 19mm x 6mm. Bearings are made of Stainless Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double SealedBall Bearings Type: Deep groove ball bearings Size: 7 x 19 x 6 mm S607RS Material: Stainless Steel Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 2,600 N Static load rating Cor: 1,050 N Limiting Speed: Grease Lubrication: 40,000 RPM

10 bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 7mm x 19mm x 6mm. Bearings are made of Stainless Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double SealedBall Bearings
  • Type: Deep groove ball bearings
  • Size: 7 x 19 x 6 mm S607RS
  • Material: Stainless Steel
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 2,600 N
  • Static load rating Cor: 1,050 N
  • Limiting Speed:
    • Grease Lubrication: 40,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6919
Product Name 10 Bearing S607-2RS 7x19x6
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-100-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details