NationSkander California Corporation 10 Flanged Kit6917

Description
Lot of 10 Flanged Ball Bearings 5/32"x5/16"x1/8", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 5/32"x5/16"x1/8" Flanged Ball Bearings Type: Deep Groove Ball Bearings Size: 5/32" x 5/16" x 1/8" inch Inner Diameter: 5/32" inch Outer Diameter: 5/16" inch Width: 1/8" inch Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 35.9 KGF Static load rating Cor: 15 KGF
Description
Lot of 10 Flanged Ball Bearings 5/32"x5/16"x1/8", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 5/32"x5/16"x1/8" Flanged Ball Bearings Type: Deep Groove Ball Bearings Size: 5/32" x 5/16" x 1/8" inch Inner Diameter: 5/32" inch Outer Diameter: 5/16" inch Width: 1/8" inch Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 35.9 KGF Static load rating Cor: 15 KGF

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Kit6917
Lot of 10 Flanged Ball Bearings 5/32"x5/16"x1/8", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 5/32"x5/16"x1/8" Flanged Ball Bearings Type: Deep Groove Ball Bearings Size: 5/32" x 5/16" x 1/8" inch Inner Diameter: 5/32" inch Outer Diameter: 5/16" inch Width: 1/8" inch Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 35.9 KGF Static load rating Cor: 15 KGF

Lot of 10 Flanged Ball Bearings 5/32"x5/16"x1/8", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 5/32"x5/16"x1/8" Flanged Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Size: 5/32" x 5/16" x 1/8" inch
  • Inner Diameter: 5/32" inch
  • Outer Diameter: 5/16" inch
  • Width: 1/8" inch
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 35.9 KGF
  • Static load rating Cor: 15 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6917
Product Name 10 Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-72-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details