NationSkander California Corporation 10 Flanged Kit6915

Description
10 Flanged Ball Bearings, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 3x8x3 Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 8mm x 3mm Inner Diameter: 3mm Outer Diameter: 8mm Width: 3mm Dynamic load rating Cr: 0.55 KN Static load rating Cor: 0.17 KN Limiting Speed: Grease Lubrication: 64,000 RPM
Description
10 Flanged Ball Bearings, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 3x8x3 Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 8mm x 3mm Inner Diameter: 3mm Outer Diameter: 8mm Width: 3mm Dynamic load rating Cr: 0.55 KN Static load rating Cor: 0.17 KN Limiting Speed: Grease Lubrication: 64,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Kit6915
10 Flanged Ball Bearings, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 3x8x3 Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 8mm x 3mm Inner Diameter: 3mm Outer Diameter: 8mm Width: 3mm Dynamic load rating Cr: 0.55 KN Static load rating Cor: 0.17 KN Limiting Speed: Grease Lubrication: 64,000 RPM

10 Flanged Ball Bearings, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 3x8x3 Flanged Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 3mm x 8mm x 3mm
  • Inner Diameter: 3mm
  • Outer Diameter: 8mm
  • Width: 3mm
  • Dynamic load rating Cr: 0.55 KN
  • Static load rating Cor: 0.17 KN
  • Limiting Speed:
    • Grease Lubrication: 64,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6915
Product Name 10 Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-80 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details