NationSkander California Corporation 10 Bearing SR6ZZ 3/8 Kit6913

Description
SR6ZZ Shielded Stainless Steel Ball Bearings, this is a popular size that could be used in many applications that uses this size 3/8" x 7/8" x 9/32" inch. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: SR6ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 3/8" x 7/8" x 9/32" inch Inner Diameter: 3/8" inch Outer Diameter: 7/8" inch Width: 9/32" inch Quantity: 10 Bearing Dynamic load rating: 745 LBS Static load rating: 315 LBS Packing: 10 bearings in One plastic tube
Description
SR6ZZ Shielded Stainless Steel Ball Bearings, this is a popular size that could be used in many applications that uses this size 3/8" x 7/8" x 9/32" inch. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: SR6ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 3/8" x 7/8" x 9/32" inch Inner Diameter: 3/8" inch Outer Diameter: 7/8" inch Width: 9/32" inch Quantity: 10 Bearing Dynamic load rating: 745 LBS Static load rating: 315 LBS Packing: 10 bearings in One plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Bearing SR6ZZ 3/8 - Kit6913 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing SR6ZZ 3/8
Kit6913
10 Bearing SR6ZZ 3/8 Kit6913
SR6ZZ Shielded Stainless Steel Ball Bearings, this is a popular size that could be used in many applications that uses this size 3/8" x 7/8" x 9/32" inch. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: SR6ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 3/8" x 7/8" x 9/32" inch Inner Diameter: 3/8" inch Outer Diameter: 7/8" inch Width: 9/32" inch Quantity: 10 Bearing Dynamic load rating: 745 LBS Static load rating: 315 LBS Packing: 10 bearings in One plastic tube

SR6ZZ Shielded Stainless Steel Ball Bearings, this is a popular size that could be used in many applications that uses this size 3/8" x 7/8" x 9/32" inch. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: SR6ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 3/8" x 7/8" x 9/32" inch
  • Inner Diameter: 3/8" inch
  • Outer Diameter: 7/8" inch
  • Width: 9/32" inch
  • Quantity: 10 Bearing
  • Dynamic load rating: 745 LBS
  • Static load rating: 315 LBS
  • Packing: 10 bearings in One plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6913
Product Name 10 Bearing SR6ZZ 3/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F3725M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-200 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details