NationSkander California Corporation 10 Bearing 1.5x4x2 Metal Kit6911

Description
High Quality 10 bearings Chrome Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1.5 x 4 x 2. Bearings are made of Chrome Steel and can rotate up to 115,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Sealed Ball Bearings Size: 1.5 x 4 x 2 Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube
Description
High Quality 10 bearings Chrome Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1.5 x 4 x 2. Bearings are made of Chrome Steel and can rotate up to 115,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Sealed Ball Bearings Size: 1.5 x 4 x 2 Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 1.5x4x2 Metal - Kit6911 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 1.5x4x2 Metal
Kit6911
10 Bearing 1.5x4x2 Metal Kit6911
High Quality 10 bearings Chrome Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1.5 x 4 x 2. Bearings are made of Chrome Steel and can rotate up to 115,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Sealed Ball Bearings Size: 1.5 x 4 x 2 Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube

High Quality 10 bearings Chrome Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1.5 x 4 x 2. Bearings are made of Chrome Steel and can rotate up to 115,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: Double Sealed Ball Bearings
  • Size: 1.5 x 4 x 2
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings.
  • Packing: 10 bearings in 1 plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6911
Product Name 10 Bearing 1.5x4x2 Metal
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS3712W - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 10.0000 inch (254.000 mm)
View Details