NationSkander California Corporation 10 Bearing S694ZZ 4x11x4 Kit6910

Description
High Quality 10 bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 4 x 11 x 4. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 4 x 11 x 4 mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 bearings in 1 plastic tube Dynamic load rating Cr: 960 N Static load rating Cor: 350 N Limiting Speed: Grease Lubrication: 54,000 RPM
Description
High Quality 10 bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 4 x 11 x 4. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 4 x 11 x 4 mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 bearings in 1 plastic tube Dynamic load rating Cr: 960 N Static load rating Cor: 350 N Limiting Speed: Grease Lubrication: 54,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing S694ZZ 4x11x4 - Kit6910 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing S694ZZ 4x11x4
Kit6910
10 Bearing S694ZZ 4x11x4 Kit6910
High Quality 10 bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 4 x 11 x 4. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 4 x 11 x 4 mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 bearings in 1 plastic tube Dynamic load rating Cr: 960 N Static load rating Cor: 350 N Limiting Speed: Grease Lubrication: 54,000 RPM

High Quality 10 bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 4 x 11 x 4. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Size: 4 x 11 x 4 mm
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 bearings in 1 plastic tube
  • Dynamic load rating Cr: 960 N
  • Static load rating Cor: 350 N
  • Limiting Speed:
    • Grease Lubrication: 54,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6910
Product Name 10 Bearing S694ZZ 4x11x4
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details
8mm Bore, 22mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MP2208 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details