NationSkander California Corporation 10 ABEC-3 Bearing 4x8x2 kit691

Description
10 bearings Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 4mm x 8mm x 2mm. Bearings are made of Stainless Steel. Item: 4x8x2 Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Shields: Open Inner Diameter: 4mm Outer Diameter: 8mm Width: 2mm Size: 4mm x 8mm x 2mm Quantity: 10 Bearings Dynamic load rating Cr: 400 N Static load rating Cor: 140 N Limiting Speed: Grease Lubrication: 61,000 RPM Oil Lubrication: 73,000 RPM
Description
10 bearings Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 4mm x 8mm x 2mm. Bearings are made of Stainless Steel. Item: 4x8x2 Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Shields: Open Inner Diameter: 4mm Outer Diameter: 8mm Width: 2mm Size: 4mm x 8mm x 2mm Quantity: 10 Bearings Dynamic load rating Cr: 400 N Static load rating Cor: 140 N Limiting Speed: Grease Lubrication: 61,000 RPM Oil Lubrication: 73,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 ABEC-3 Bearing 4x8x2 - kit691 - NationSkander California Corporation
Anaheim, CA, USA
10 ABEC-3 Bearing 4x8x2
kit691
10 ABEC-3 Bearing 4x8x2 kit691
10 bearings Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 4mm x 8mm x 2mm. Bearings are made of Stainless Steel. Item: 4x8x2 Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Shields: Open Inner Diameter: 4mm Outer Diameter: 8mm Width: 2mm Size: 4mm x 8mm x 2mm Quantity: 10 Bearings Dynamic load rating Cr: 400 N Static load rating Cor: 140 N Limiting Speed: Grease Lubrication: 61,000 RPM Oil Lubrication: 73,000 RPM

10 bearings Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 4mm x 8mm x 2mm. Bearings are made of Stainless Steel.

  • Item: 4x8x2 Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Stainless Steel
  • Shields: Open
  • Inner Diameter: 4mm
  • Outer Diameter: 8mm
  • Width: 2mm
  • Size: 4mm x 8mm x 2mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 400 N
  • Static load rating Cor: 140 N
  • Limiting Speed:
    • Grease Lubrication: 61,000 RPM
    • Oil Lubrication: 73,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit691
Product Name 10 ABEC-3 Bearing 4x8x2
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-125-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F5025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details