NationSkander California Corporation 10 Ceramic Bearing S6700ZZ 10x15x4 Kit6908

Description
Pack of 10 Hybrid Ceramic bearings S6700ZZ Stainless Steel Ball Bearings and ceramic balls ABEC-5 quality, S6700ZZ is a popular size that could be used in many application that uses this size 10mm x 15mm x 4mm. S6700ZZ Bearings are made of Stainless Steel, each S6700ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, S6700ZZ bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Shielded Ball Bearings Type: Deep groove ball bearings Quality: ABEC-5 Material: Stainless Steel Balls: Ceramic ZrO2 Shields: Metal Shields Lubrication: Self Lubricated (Grease) Size: 10mm x 15mm x 4mm Quantity: 10 Bearings Marking: S6700Z Fits: Tamiya Packing: 10 bearings in 1 plastic tube FITS: HPI RS4 FITS: SCHUMAKER CAT 2000 FITS: SCHUMAKER COUGAR 2000 FITS: SCHUMAKER STORM TRUCK 2000 FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA LEVIN FWD FITS: TAMIYA PAJERO FITS: TAMIYARENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYATA02 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TOYOTA FITS: TAMIYA PREDATOR 4WD
Description
Pack of 10 Hybrid Ceramic bearings S6700ZZ Stainless Steel Ball Bearings and ceramic balls ABEC-5 quality, S6700ZZ is a popular size that could be used in many application that uses this size 10mm x 15mm x 4mm. S6700ZZ Bearings are made of Stainless Steel, each S6700ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, S6700ZZ bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Shielded Ball Bearings Type: Deep groove ball bearings Quality: ABEC-5 Material: Stainless Steel Balls: Ceramic ZrO2 Shields: Metal Shields Lubrication: Self Lubricated (Grease) Size: 10mm x 15mm x 4mm Quantity: 10 Bearings Marking: S6700Z Fits: Tamiya Packing: 10 bearings in 1 plastic tube FITS: HPI RS4 FITS: SCHUMAKER CAT 2000 FITS: SCHUMAKER COUGAR 2000 FITS: SCHUMAKER STORM TRUCK 2000 FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA LEVIN FWD FITS: TAMIYA PAJERO FITS: TAMIYARENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYATA02 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TOYOTA FITS: TAMIYA PREDATOR 4WD

Suppliers

Company
Product
Description
Supplier Links
10 Ceramic Bearing S6700ZZ 10x15x4 - Kit6908 - NationSkander California Corporation
Anaheim, CA, USA
10 Ceramic Bearing S6700ZZ 10x15x4
Kit6908
10 Ceramic Bearing S6700ZZ 10x15x4 Kit6908
Pack of 10 Hybrid Ceramic bearings S6700ZZ Stainless Steel Ball Bearings and ceramic balls ABEC-5 quality, S6700ZZ is a popular size that could be used in many application that uses this size 10mm x 15mm x 4mm. S6700ZZ Bearings are made of Stainless Steel, each S6700ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, S6700ZZ bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Shielded Ball Bearings Type: Deep groove ball bearings Quality: ABEC-5 Material: Stainless Steel Balls: Ceramic ZrO2 Shields: Metal Shields Lubrication: Self Lubricated (Grease) Size: 10mm x 15mm x 4mm Quantity: 10 Bearings Marking: S6700Z Fits: Tamiya Packing: 10 bearings in 1 plastic tube FITS: HPI RS4 FITS: SCHUMAKER CAT 2000 FITS: SCHUMAKER COUGAR 2000 FITS: SCHUMAKER STORM TRUCK 2000 FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA LEVIN FWD FITS: TAMIYA PAJERO FITS: TAMIYARENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYATA02 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TOYOTA FITS: TAMIYA PREDATOR 4WD

Pack of 10 Hybrid Ceramic bearings S6700ZZ Stainless Steel Ball Bearings and ceramic balls ABEC-5 quality, S6700ZZ is a popular size that could be used in many application that uses this size 10mm x 15mm x 4mm. S6700ZZ Bearings are made of Stainless Steel, each S6700ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, S6700ZZ bearings are pre-lubricated with grease.

  • Item: Hybrid Ceramic Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Quality: ABEC-5
  • Material: Stainless Steel
  • Balls: Ceramic ZrO2
  • Shields: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 10mm x 15mm x 4mm
  • Quantity: 10 Bearings
  • Marking: S6700Z
  • Fits: Tamiya
  • Packing: 10 bearings in 1 plastic tube
  • FITS: HPI RS4
  • FITS: SCHUMAKER CAT 2000
  • FITS: SCHUMAKER COUGAR 2000
  • FITS: SCHUMAKER STORM TRUCK 2000
  • FITS: TAMIYA ALPHA-ROMEO
  • FITS: TAMIYA AMG MERC-CLASS
  • FITS: TAMIYA BLITZ
  • FITS: TAMIYA CASTRO
  • FITS: TAMIYA CELICA
  • FITS: TAMIYA DTM-D2
  • FITS: TAMIYA JACOS MUGEN CIVIC FWD
  • FITS: TAMIYA LEVIN FWD
  • FITS: TAMIYA PAJERO
  • FITS: TAMIYARENAULT CLIO WILLIAMS
  • FITS: TAMIYA SUPRA GR.N
  • FITS: TAMIYATA02 CHASSIS
  • FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE)
  • FITS: TAMIYA TOYOTA
  • FITS: TAMIYA PREDATOR 4WD
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6908
Product Name 10 Ceramic Bearing S6700ZZ 10x15x4
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS3115M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3200 lbs (1451 kg)
Dynamic Radial 8900 lbs (4036 kg)
View Details