NationSkander California Corporation 10 Bearing SR12-2RS 3/4 Kit6907

Description
High Quality 10 bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 3/4" x 1 5/8" x 7/16". Bearings are made of Stainless Steel and can rotate up to 20,000 rpm, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 3/4" x 1 5/8" x 7/16" Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube
Description
High Quality 10 bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 3/4" x 1 5/8" x 7/16". Bearings are made of Stainless Steel and can rotate up to 20,000 rpm, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 3/4" x 1 5/8" x 7/16" Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Bearing SR12-2RS 3/4 - Kit6907 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing SR12-2RS 3/4
Kit6907
10 Bearing SR12-2RS 3/4 Kit6907
High Quality 10 bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 3/4" x 1 5/8" x 7/16". Bearings are made of Stainless Steel and can rotate up to 20,000 rpm, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 3/4" x 1 5/8" x 7/16" Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube

High Quality 10 bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 3/4" x 1 5/8" x 7/16". Bearings are made of Stainless Steel and can rotate up to 20,000 rpm, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: Double Shielded Ball Bearings
  • Size: 3/4" x 1 5/8" x 7/16"
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings.
  • Packing: 10 bearings in 1 plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6907
Product Name 10 Bearing SR12-2RS 3/4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-52 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
View Details