NationSkander California Corporation 10 Bearing SR8-2RS Kit6905

Description
SR8-2RS Sealed Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/2" x 1 1/8" x 5/16" inch. Bearings are made of Stainless Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: SR8-2RS Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 1/2" x 1 1/8" x 5/16" inch Inner Diameter: 1/2" inch Outer Diameter: 1 1/8" inch Width: 5/16" inch Quantity: 10 Bearings Dynamic load rating: 1,148 LBS Static load rating: 535 LBS Packing: 10 bearings in One plastic tube Equal: 99R8
Description
SR8-2RS Sealed Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/2" x 1 1/8" x 5/16" inch. Bearings are made of Stainless Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: SR8-2RS Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 1/2" x 1 1/8" x 5/16" inch Inner Diameter: 1/2" inch Outer Diameter: 1 1/8" inch Width: 5/16" inch Quantity: 10 Bearings Dynamic load rating: 1,148 LBS Static load rating: 535 LBS Packing: 10 bearings in One plastic tube Equal: 99R8

Suppliers

Company
Product
Description
Supplier Links
10 Bearing SR8-2RS - Kit6905 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing SR8-2RS
Kit6905
10 Bearing SR8-2RS Kit6905
SR8-2RS Sealed Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/2" x 1 1/8" x 5/16" inch. Bearings are made of Stainless Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: SR8-2RS Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 1/2" x 1 1/8" x 5/16" inch Inner Diameter: 1/2" inch Outer Diameter: 1 1/8" inch Width: 5/16" inch Quantity: 10 Bearings Dynamic load rating: 1,148 LBS Static load rating: 535 LBS Packing: 10 bearings in One plastic tube Equal: 99R8

SR8-2RS Sealed Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/2" x 1 1/8" x 5/16" inch. Bearings are made of Stainless Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: SR8-2RS Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Stainless Steel
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 1/2" x 1 1/8" x 5/16" inch
  • Inner Diameter: 1/2" inch
  • Outer Diameter: 1 1/8" inch
  • Width: 5/16" inch
  • Quantity: 10 Bearings
  • Dynamic load rating: 1,148 LBS
  • Static load rating: 535 LBS
  • Packing: 10 bearings in One plastic tube
  • Equal: 99R8
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6905
Product Name 10 Bearing SR8-2RS
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details