NationSkander California Corporation 10 Bearing 8x14 kit690

Description
10 Bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 14mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 8mm x 14mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 870 N Static load rating Cor: 420 N Limiting Speed: Grease Lubrication: 44,000 RPM
Description
10 Bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 14mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 8mm x 14mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 870 N Static load rating Cor: 420 N Limiting Speed: Grease Lubrication: 44,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 8x14 - kit690 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 8x14
kit690
10 Bearing 8x14 kit690
10 Bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 14mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 8mm x 14mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 870 N Static load rating Cor: 420 N Limiting Speed: Grease Lubrication: 44,000 RPM

10 Bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 14mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 8mm x 14mm x 4mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 870 N
  • Static load rating Cor: 420 N
  • Limiting Speed:
    • Grease Lubrication: 44,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit690
Product Name 10 Bearing 8x14
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details