NationSkander California Corporation 10 Bearing 7x13x4 kit689

Description
10 Bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 7mm x 13mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 7mm x 13mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 820 N Static load rating Cor: 380 N Limiting Speed: Grease Lubrication: 47,000 RPM
Description
10 Bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 7mm x 13mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 7mm x 13mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 820 N Static load rating Cor: 380 N Limiting Speed: Grease Lubrication: 47,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 7x13x4 - kit689 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 7x13x4
kit689
10 Bearing 7x13x4 kit689
10 Bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 7mm x 13mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 7mm x 13mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 820 N Static load rating Cor: 380 N Limiting Speed: Grease Lubrication: 47,000 RPM

10 Bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 7mm x 13mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 7mm x 13mm x 4mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 820 N
  • Static load rating Cor: 380 N
  • Limiting Speed:
    • Grease Lubrication: 47,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit689
Product Name 10 Bearing 7x13x4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-47-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
View Details
Ball Bearings - 2612584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details