NationSkander California Corporation 10 Bearing 10x17x5 kit685

Description
10 Bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 10mm x 17mm x 5mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 10mm x 17mm x 5mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube
Description
10 Bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 10mm x 17mm x 5mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 10mm x 17mm x 5mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 10x17x5 - kit685 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 10x17x5
kit685
10 Bearing 10x17x5 kit685
10 Bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 10mm x 17mm x 5mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 10mm x 17mm x 5mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube

10 Bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 10mm x 17mm x 5mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 10mm x 17mm x 5mm
  • Quantity: 10 Bearings
  • Packing: 10 bearings in One plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit685
Product Name 10 Bearing 10x17x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details