NationSkander California Corporation 10 Bearing 7x11x3 kit684

Description
10 Bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 7mm x 11mm x 3mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 7mm x 11mm x 3mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube KOYO: WML7011ZZX NSK: MR117ZZS NMB: L-1170ZZ FITS: CORALLY PRO 10 (1:12) FORMUAL 1 FRONT WHEELS FITS: CORALLY SP10 FITS: CORALLY SP12 FITS: CORALLY SP12(1:12) FITS: MRC THUNDER KING DESERT THUNDER BAHA KING FITS: MRC THUNDER KING LARGER REAR WHEEL
Description
10 Bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 7mm x 11mm x 3mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 7mm x 11mm x 3mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube KOYO: WML7011ZZX NSK: MR117ZZS NMB: L-1170ZZ FITS: CORALLY PRO 10 (1:12) FORMUAL 1 FRONT WHEELS FITS: CORALLY SP10 FITS: CORALLY SP12 FITS: CORALLY SP12(1:12) FITS: MRC THUNDER KING DESERT THUNDER BAHA KING FITS: MRC THUNDER KING LARGER REAR WHEEL

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 7x11x3 - kit684 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 7x11x3
kit684
10 Bearing 7x11x3 kit684
10 Bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 7mm x 11mm x 3mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 7mm x 11mm x 3mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube KOYO: WML7011ZZX NSK: MR117ZZS NMB: L-1170ZZ FITS: CORALLY PRO 10 (1:12) FORMUAL 1 FRONT WHEELS FITS: CORALLY SP10 FITS: CORALLY SP12 FITS: CORALLY SP12(1:12) FITS: MRC THUNDER KING DESERT THUNDER BAHA KING FITS: MRC THUNDER KING LARGER REAR WHEEL

10 Bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 7mm x 11mm x 3mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Size: 7mm x 11mm x 3mm
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Packing: 10 bearings in 1 plastic tube
  • KOYO: WML7011ZZX
  • NSK: MR117ZZS
  • NMB: L-1170ZZ
  • FITS: CORALLY PRO 10 (1:12) FORMUAL 1 FRONT WHEELS
  • FITS: CORALLY SP10
  • FITS: CORALLY SP12
  • FITS: CORALLY SP12(1:12)
  • FITS: MRC THUNDER KING DESERT THUNDER BAHA KING
  • FITS: MRC THUNDER KING LARGER REAR WHEEL
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit684
Product Name 10 Bearing 7x11x3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS3109M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details