NationSkander California Corporation 10 Bearing 4x8x3 kit683

Description
10 bearings Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 4mm x 8mm x 3mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings ABEC-3 Type: Deep groove ball bearings Size: 4mm x 8mm x 3mm Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 400 N Static load rating Cor: 140 N Limiting Speed: Grease Lubrication: 61,000 RPM
Description
10 bearings Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 4mm x 8mm x 3mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings ABEC-3 Type: Deep groove ball bearings Size: 4mm x 8mm x 3mm Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 400 N Static load rating Cor: 140 N Limiting Speed: Grease Lubrication: 61,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 4x8x3 - kit683 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 4x8x3
kit683
10 Bearing 4x8x3 kit683
10 bearings Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 4mm x 8mm x 3mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings ABEC-3 Type: Deep groove ball bearings Size: 4mm x 8mm x 3mm Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 400 N Static load rating Cor: 140 N Limiting Speed: Grease Lubrication: 61,000 RPM

10 bearings Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 4mm x 8mm x 3mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings ABEC-3
  • Type: Deep groove ball bearings
  • Size: 4mm x 8mm x 3mm
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 400 N
  • Static load rating Cor: 140 N
  • Limiting Speed:
    • Grease Lubrication: 61,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit683
Product Name 10 Bearing 4x8x3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details