NationSkander California Corporation 10 Bearing 6001-2RS 12x28x8 Sealed Kit682

Description
10 Ball Bearings 6001-2RS, the inner diameter is 12 mm, outer diameter is 28 mm and the width is 8mm, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 6001-2RS Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 12mm x 28mm x 8mm Quantity: 10 Bearings Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 18,000 RPM
Description
10 Ball Bearings 6001-2RS, the inner diameter is 12 mm, outer diameter is 28 mm and the width is 8mm, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 6001-2RS Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 12mm x 28mm x 8mm Quantity: 10 Bearings Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 18,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6001-2RS 12x28x8 Sealed - Kit682 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6001-2RS 12x28x8 Sealed
Kit682
10 Bearing 6001-2RS 12x28x8 Sealed Kit682
10 Ball Bearings 6001-2RS, the inner diameter is 12 mm, outer diameter is 28 mm and the width is 8mm, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 6001-2RS Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 12mm x 28mm x 8mm Quantity: 10 Bearings Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 18,000 RPM

10 Ball Bearings 6001-2RS, the inner diameter is 12 mm, outer diameter is 28 mm and the width is 8mm, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 6001-2RS Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 12mm x 28mm x 8mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 5,100 N
  • Static load rating Cor: 2,390 N
  • Limiting Speed:
    • Grease Lubrication: 18,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit682
Product Name 10 Bearing 6001-2RS 12x28x8 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details