NationSkander California Corporation 10 Bearing 6001RS 12x28x8 Sealed Kit682_1

Description
Pack of 10 Ball Bearings 6001RS, the 6001RS inner diameter is 12mm, 6001RS outer diameter is 28mm and the 6001RS width is 8mm, 6001RS is a popular size that could be used in many applications, 6001RS Bearings are made of Chrome Steel, 6001RS can rotate up to 17000 rpm, 6001RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6001RS bearings are pre-lubricated with grease, 6001RS Bearings are packed 10 bearings in one plastic tube. Item: 6001RS Deep groove ball bearings 6001RS Size: 12mm x 28mm x 8mm Dimensions: 12*28*8 mm/Metric Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 18,000 RPM
Description
Pack of 10 Ball Bearings 6001RS, the 6001RS inner diameter is 12mm, 6001RS outer diameter is 28mm and the 6001RS width is 8mm, 6001RS is a popular size that could be used in many applications, 6001RS Bearings are made of Chrome Steel, 6001RS can rotate up to 17000 rpm, 6001RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6001RS bearings are pre-lubricated with grease, 6001RS Bearings are packed 10 bearings in one plastic tube. Item: 6001RS Deep groove ball bearings 6001RS Size: 12mm x 28mm x 8mm Dimensions: 12*28*8 mm/Metric Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 18,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6001RS 12x28x8 Sealed - Kit682_1 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6001RS 12x28x8 Sealed
Kit682_1
10 Bearing 6001RS 12x28x8 Sealed Kit682_1
Pack of 10 Ball Bearings 6001RS, the 6001RS inner diameter is 12mm, 6001RS outer diameter is 28mm and the 6001RS width is 8mm, 6001RS is a popular size that could be used in many applications, 6001RS Bearings are made of Chrome Steel, 6001RS can rotate up to 17000 rpm, 6001RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6001RS bearings are pre-lubricated with grease, 6001RS Bearings are packed 10 bearings in one plastic tube. Item: 6001RS Deep groove ball bearings 6001RS Size: 12mm x 28mm x 8mm Dimensions: 12*28*8 mm/Metric Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 18,000 RPM

Pack of 10 Ball Bearings 6001RS, the 6001RS inner diameter is 12mm, 6001RS outer diameter is 28mm and the 6001RS width is 8mm, 6001RS is a popular size that could be used in many applications, 6001RS Bearings are made of Chrome Steel, 6001RS can rotate up to 17000 rpm, 6001RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6001RS bearings are pre-lubricated with grease, 6001RS Bearings are packed 10 bearings in one plastic tube.

  • Item: 6001RS Deep groove ball bearings
  • 6001RS Size: 12mm x 28mm x 8mm
  • Dimensions: 12*28*8 mm/Metric
  • Dynamic load rating Cr: 5,100 N
  • Static load rating Cor: 2,390 N
  • Limiting Speed:
    • Grease Lubrication: 18,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit682_1
Product Name 10 Bearing 6001RS 12x28x8 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-100-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Ball Bearings - 1883298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details