NationSkander California Corporation 10 Bearing 3x8x3 Sealed kit681

Description
10 Double Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 3mm x 8mm x 3mm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Shields: 2 Seals Lubrication: Self Lubricated (Grease) Size: 3mm x 8mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 430 N Static load rating Cor: 150 N Limiting Speed: Grease Lubrication: 63,000 RPM
Description
10 Double Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 3mm x 8mm x 3mm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Shields: 2 Seals Lubrication: Self Lubricated (Grease) Size: 3mm x 8mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 430 N Static load rating Cor: 150 N Limiting Speed: Grease Lubrication: 63,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 3x8x3 Sealed - kit681 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 3x8x3 Sealed
kit681
10 Bearing 3x8x3 Sealed kit681
10 Double Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 3mm x 8mm x 3mm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Shields: 2 Seals Lubrication: Self Lubricated (Grease) Size: 3mm x 8mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 430 N Static load rating Cor: 150 N Limiting Speed: Grease Lubrication: 63,000 RPM

10 Double Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 3mm x 8mm x 3mm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Sealed Ball Bearings
  • Type: Deep groove ball bearings
  • Shields: 2 Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 3mm x 8mm x 3mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 430 N
  • Static load rating Cor: 150 N
  • Limiting Speed:
    • Grease Lubrication: 63,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit681
Product Name 10 Bearing 3x8x3 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PSS16275 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2058773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details