NationSkander California Corporation 10 Bearing S684-2RS 4x9x4 kit680

Description
10 Bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 4mm x 9mm x 4mm. Bearings are made of Stainless Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Shields: 2 Rubber Seal Lubrication: Self Lubricated (Grease) Size: 4 mm x 9 mm x 4 mm Quantity: 10 Bearings Dynamic load rating Cr: 640 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 59,000 RPM
Description
10 Bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 4mm x 9mm x 4mm. Bearings are made of Stainless Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Shields: 2 Rubber Seal Lubrication: Self Lubricated (Grease) Size: 4 mm x 9 mm x 4 mm Quantity: 10 Bearings Dynamic load rating Cr: 640 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 59,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing S684-2RS 4x9x4 - kit680 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing S684-2RS 4x9x4
kit680
10 Bearing S684-2RS 4x9x4 kit680
10 Bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 4mm x 9mm x 4mm. Bearings are made of Stainless Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Shields: 2 Rubber Seal Lubrication: Self Lubricated (Grease) Size: 4 mm x 9 mm x 4 mm Quantity: 10 Bearings Dynamic load rating Cr: 640 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 59,000 RPM

10 Bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 4mm x 9mm x 4mm. Bearings are made of Stainless Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Shields: 2 Rubber Seal
  • Lubrication: Self Lubricated (Grease)
  • Size: 4 mm x 9 mm x 4 mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 640 N
  • Static load rating Cor: 230 N
  • Limiting Speed:
    • Grease Lubrication: 59,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit680
Product Name 10 Bearing S684-2RS 4x9x4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-26-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
Ball Bearings - 1883333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details