NationSkander California Corporation 10 Flanged kit678

Description
10 Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 6mm x 12mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Flanged Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 6mm x 12mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 710 N Static load rating Cor: 290 N Limiting Speed: Grease Lubrication: 49,000 RPM
Description
10 Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 6mm x 12mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Flanged Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 6mm x 12mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 710 N Static load rating Cor: 290 N Limiting Speed: Grease Lubrication: 49,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Flanged kit678
10 Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 6mm x 12mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Flanged Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 6mm x 12mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 710 N Static load rating Cor: 290 N Limiting Speed: Grease Lubrication: 49,000 RPM

10 Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 6mm x 12mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Flanged Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 6mm x 12mm x 4mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 710 N
  • Static load rating Cor: 290 N
  • Limiting Speed:
    • Grease Lubrication: 49,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit678
Product Name 10 Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details