NationSkander California Corporation 10 Bearing 4x10 kit677

Description
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 4mm x 10mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 4mm x 10mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 650 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 56,000 RPM
Description
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 4mm x 10mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 4mm x 10mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 650 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 56,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 4x10 - kit677 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 4x10
kit677
10 Bearing 4x10 kit677
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 4mm x 10mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 4mm x 10mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 650 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 56,000 RPM

10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 4mm x 10mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 4mm x 10mm x 4mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 650 N
  • Static load rating Cor: 230 N
  • Limiting Speed:
    • Grease Lubrication: 56,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit677
Product Name 10 Bearing 4x10
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details