NationSkander California Corporation 4 SLOT CAR Flanged Kit666

Description
2 Pairs (4 bearings) 1/8 Inch Axle Slot Car Flanged Shielded Ball Bearings, size is 1/8" x 1/4", bearings are made of Stainless Steel and has Ceramic balls, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, bearings are pre-lubricated with grease. Item: 1/8 Inch Axle Slot Car Bearings Type: Flanged Deep Groove Ball Bearings Bearings: Stainless Steel Shields: 2 Metal Shieleds Balls: Ceramic Lubrication: Self Lubricated (Grease) Dimensions: 1/8" x 1/4" inch English Size ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 1/4" inch Quantity: 2 Pairs=4 Bearings Dynamic load rating: 64 LBS Static load rating: 22 LBS
Description
2 Pairs (4 bearings) 1/8 Inch Axle Slot Car Flanged Shielded Ball Bearings, size is 1/8" x 1/4", bearings are made of Stainless Steel and has Ceramic balls, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, bearings are pre-lubricated with grease. Item: 1/8 Inch Axle Slot Car Bearings Type: Flanged Deep Groove Ball Bearings Bearings: Stainless Steel Shields: 2 Metal Shieleds Balls: Ceramic Lubrication: Self Lubricated (Grease) Dimensions: 1/8" x 1/4" inch English Size ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 1/4" inch Quantity: 2 Pairs=4 Bearings Dynamic load rating: 64 LBS Static load rating: 22 LBS

Suppliers

Company
Product
Description
Supplier Links
4 SLOT CAR Flanged - Kit666 - NationSkander California Corporation
Anaheim, CA, USA
4 SLOT CAR Flanged
Kit666
4 SLOT CAR Flanged Kit666
2 Pairs (4 bearings) 1/8 Inch Axle Slot Car Flanged Shielded Ball Bearings, size is 1/8" x 1/4", bearings are made of Stainless Steel and has Ceramic balls, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, bearings are pre-lubricated with grease. Item: 1/8 Inch Axle Slot Car Bearings Type: Flanged Deep Groove Ball Bearings Bearings: Stainless Steel Shields: 2 Metal Shieleds Balls: Ceramic Lubrication: Self Lubricated (Grease) Dimensions: 1/8" x 1/4" inch English Size ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 1/4" inch Quantity: 2 Pairs=4 Bearings Dynamic load rating: 64 LBS Static load rating: 22 LBS

2 Pairs (4 bearings) 1/8 Inch Axle Slot Car Flanged Shielded Ball Bearings, size is 1/8" x 1/4", bearings are made of

Stainless Steel and has Ceramic balls, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, bearings are pre-lubricated with grease.

  • Item: 1/8 Inch Axle Slot Car Bearings
  • Type: Flanged Deep Groove Ball Bearings
  • Bearings: Stainless Steel
  • Shields: 2 Metal Shieleds
  • Balls: Ceramic
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 1/8" x 1/4" inch English Size
  • ID (inner diameter)/Bore: 1/8" inch
  • OD (outer diameter): 1/4" inch
  • Quantity: 2 Pairs=4 Bearings
  • Dynamic load rating: 64 LBS
  • Static load rating: 22 LBS
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit666
Product Name 4 SLOT CAR Flanged
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-10 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS2512G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details