NationSkander California Corporation 4 SLOT CAR Flanged Ceramic Bearing 3/32 kit665

Description
2 Pairs (4 bearings) 3/32 Inch Axle Slot Car Flanged Ball Bearings, size is 3/32" x 3/16" and these are metal shielded bearings, bearings are made of Stainless Steel and has Ceramic balls, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, bearings are pre-lubricated with grease. Item: 3/32" Inch Axle Slot Car Bearings Type: Flanged Deep groove ball bearings Bearings: Stainless Steel Shields: 2 Metal Shieleds Balls: Ceramic Lubrication: Self Lubricated (Grease) Size: 3/32" x 3/16" English Size Inner Diameter: 3/32" inch Outer Diameter: 3/16" inch Quantity: 2 Pairs = 4 Bearings
Description
2 Pairs (4 bearings) 3/32 Inch Axle Slot Car Flanged Ball Bearings, size is 3/32" x 3/16" and these are metal shielded bearings, bearings are made of Stainless Steel and has Ceramic balls, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, bearings are pre-lubricated with grease. Item: 3/32" Inch Axle Slot Car Bearings Type: Flanged Deep groove ball bearings Bearings: Stainless Steel Shields: 2 Metal Shieleds Balls: Ceramic Lubrication: Self Lubricated (Grease) Size: 3/32" x 3/16" English Size Inner Diameter: 3/32" inch Outer Diameter: 3/16" inch Quantity: 2 Pairs = 4 Bearings

Suppliers

Company
Product
Description
Supplier Links
4 SLOT CAR Flanged Ceramic Bearing 3/32 - kit665 - NationSkander California Corporation
Anaheim, CA, USA
4 SLOT CAR Flanged Ceramic Bearing 3/32
kit665
4 SLOT CAR Flanged Ceramic Bearing 3/32 kit665
2 Pairs (4 bearings) 3/32 Inch Axle Slot Car Flanged Ball Bearings, size is 3/32" x 3/16" and these are metal shielded bearings, bearings are made of Stainless Steel and has Ceramic balls, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, bearings are pre-lubricated with grease. Item: 3/32" Inch Axle Slot Car Bearings Type: Flanged Deep groove ball bearings Bearings: Stainless Steel Shields: 2 Metal Shieleds Balls: Ceramic Lubrication: Self Lubricated (Grease) Size: 3/32" x 3/16" English Size Inner Diameter: 3/32" inch Outer Diameter: 3/16" inch Quantity: 2 Pairs = 4 Bearings

2 Pairs (4 bearings) 3/32 Inch Axle Slot Car Flanged Ball Bearings, size is 3/32" x 3/16" and these are metal shielded bearings, bearings are made of

Stainless Steel and has Ceramic balls, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, bearings are pre-lubricated with grease.

  • Item: 3/32" Inch Axle Slot Car Bearings
  • Type: Flanged Deep groove ball bearings
  • Bearings: Stainless Steel
  • Shields: 2 Metal Shieleds
  • Balls: Ceramic
  • Lubrication: Self Lubricated (Grease)
  • Size: 3/32" x 3/16" English Size
  • Inner Diameter: 3/32" inch
  • Outer Diameter: 3/16" inch
  • Quantity: 2 Pairs = 4 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit665
Product Name 4 SLOT CAR Flanged Ceramic Bearing 3/32
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS13762 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details