NationSkander California Corporation 10 Fishing Reel Ceramic Bearing 3x10x4 kit661

Description
10 bearings Stainless Steel Ball Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many fishing reels or any application that uses this size 3mm x 10mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with Oil (not grease), Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Shields: 2 Metal Shileds Lubrication: Self Lubricated (Oil) Size: 3 x 10 x 4 mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Equal: 623ZZ, R-1030ZZ, 623-2Z
Description
10 bearings Stainless Steel Ball Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many fishing reels or any application that uses this size 3mm x 10mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with Oil (not grease), Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Shields: 2 Metal Shileds Lubrication: Self Lubricated (Oil) Size: 3 x 10 x 4 mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Equal: 623ZZ, R-1030ZZ, 623-2Z

Suppliers

Company
Product
Description
Supplier Links
10 Fishing Reel Ceramic Bearing 3x10x4 - kit661 - NationSkander California Corporation
Anaheim, CA, USA
10 Fishing Reel Ceramic Bearing 3x10x4
kit661
10 Fishing Reel Ceramic Bearing 3x10x4 kit661
10 bearings Stainless Steel Ball Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many fishing reels or any application that uses this size 3mm x 10mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with Oil (not grease), Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Shields: 2 Metal Shileds Lubrication: Self Lubricated (Oil) Size: 3 x 10 x 4 mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Equal: 623ZZ, R-1030ZZ, 623-2Z

10 bearings Stainless Steel Ball Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many fishing reels or any application that uses this size 3mm x 10mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with Oil (not grease), Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Balls: Ceramic
  • Shields: 2 Metal Shileds
  • Lubrication: Self Lubricated (Oil)
  • Size: 3 x 10 x 4 mm
  • Quantity: 10 Bearings
  • Packing: 10 bearings in One plastic tube
  • Equal: 623ZZ, R-1030ZZ, 623-2Z
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit661
Product Name 10 Fishing Reel Ceramic Bearing 3x10x4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS3712G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-76-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details