NationSkander California Corporation 16 Roller Hockey Ceramic Bearing Sealed Kit658

Description
16 Skate Bearings 608 has high speed solid Ceramic Balls, every bearing has a Steel high speed ball retainer, inside them there are Zirconia fibers 7 Ceramic balls, with a non-contact rubber seal, inner and outer races are made of Steel, 7 balls are made of Ceramic Zirconia fibers, each bearing has 2 non-contact rubber seal to protect the bearing from dust or any possible contamination. Material: Chrome Steel Item: 608-2RS Sealed Skate Bearings Type: Deep groove ball bearings Closures: Rubber Seals Inner & Outer Races: Chrome Steel Cage: Nylon Balls: 7 Zirconia fibers Ceramic balls Seals: 2 non-contact rubber seal (could be easily removed and reinstalled) Size: 8x 22x 7 mm Quantity: 16 Bearings FITS: CORONO 4WD 3DIFF FITS: TIEMPO (1:8) GAS (SEALED)
Description
16 Skate Bearings 608 has high speed solid Ceramic Balls, every bearing has a Steel high speed ball retainer, inside them there are Zirconia fibers 7 Ceramic balls, with a non-contact rubber seal, inner and outer races are made of Steel, 7 balls are made of Ceramic Zirconia fibers, each bearing has 2 non-contact rubber seal to protect the bearing from dust or any possible contamination. Material: Chrome Steel Item: 608-2RS Sealed Skate Bearings Type: Deep groove ball bearings Closures: Rubber Seals Inner & Outer Races: Chrome Steel Cage: Nylon Balls: 7 Zirconia fibers Ceramic balls Seals: 2 non-contact rubber seal (could be easily removed and reinstalled) Size: 8x 22x 7 mm Quantity: 16 Bearings FITS: CORONO 4WD 3DIFF FITS: TIEMPO (1:8) GAS (SEALED)

Suppliers

Company
Product
Description
Supplier Links
16 Roller Hockey Ceramic Bearing Sealed - Kit658 - NationSkander California Corporation
Anaheim, CA, USA
16 Roller Hockey Ceramic Bearing Sealed
Kit658
16 Roller Hockey Ceramic Bearing Sealed Kit658
16 Skate Bearings 608 has high speed solid Ceramic Balls, every bearing has a Steel high speed ball retainer, inside them there are Zirconia fibers 7 Ceramic balls, with a non-contact rubber seal, inner and outer races are made of Steel, 7 balls are made of Ceramic Zirconia fibers, each bearing has 2 non-contact rubber seal to protect the bearing from dust or any possible contamination. Material: Chrome Steel Item: 608-2RS Sealed Skate Bearings Type: Deep groove ball bearings Closures: Rubber Seals Inner & Outer Races: Chrome Steel Cage: Nylon Balls: 7 Zirconia fibers Ceramic balls Seals: 2 non-contact rubber seal (could be easily removed and reinstalled) Size: 8x 22x 7 mm Quantity: 16 Bearings FITS: CORONO 4WD 3DIFF FITS: TIEMPO (1:8) GAS (SEALED)

16 Skate Bearings 608 has high speed solid Ceramic Balls, every bearing has a Steel high speed ball retainer, inside them there are Zirconia fibers 7 Ceramic balls, with a non-contact rubber seal, inner and outer races are made of Steel, 7 balls are made of Ceramic Zirconia fibers, each bearing has 2 non-contact rubber seal to protect the bearing from dust or any possible contamination.

  • Material: Chrome Steel
  • Item: 608-2RS Sealed Skate Bearings
  • Type: Deep groove ball bearings
  • Closures: Rubber Seals
  • Inner & Outer Races: Chrome Steel
  • Cage: Nylon
  • Balls: 7 Zirconia fibers Ceramic balls
  • Seals: 2 non-contact rubber seal (could be easily removed and reinstalled)
  • Size: 8x 22x 7 mm
  • Quantity: 16 Bearings
  • FITS: CORONO 4WD 3DIFF
  • FITS: TIEMPO (1:8) GAS (SEALED)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit658
Product Name 16 Roller Hockey Ceramic Bearing Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details