NationSkander California Corporation 16 inline/Rollerblade Skate Ceramic Bearing Sealed Kit658-1

Description
16 Skate Bearings, 608 ball bearings are high speed solid Ceramic Balls, every bearing has a Steel high speed ball retainer, inside them there are Zirconia fibers 7 Ceramic balls, with a non-contact rubber seal, inner and outer races are made of Steel, 7 balls are made of Ceramic Zirconia fibers, each bearing has 2 non-contact rubber seal to protect the bearing from dust or any possible contamination. Type: Hybrid Ceramic Bearing Material: Chrome Steel Item: 608 Sealed Skate Bearings Closures: Rubber Seals Type: Deep groove ball bearings 8mm x 22mm x 7mm Application: Skating ball bearings Balls Color: White Inner & Outer Races: Chrome Steel Cage: Nylon Balls: 7 Zirconia fibers Ceramic balls Seals: 2 non-contact rubber seal (could be easily removed and reinstalled) Size: 8x 22x 7 mm Quantity: 16 Bearngs FITS: CORONO 4WD 3DIFF FITS: TIEMPO (1:8) GAS (SEALED)
Description
16 Skate Bearings, 608 ball bearings are high speed solid Ceramic Balls, every bearing has a Steel high speed ball retainer, inside them there are Zirconia fibers 7 Ceramic balls, with a non-contact rubber seal, inner and outer races are made of Steel, 7 balls are made of Ceramic Zirconia fibers, each bearing has 2 non-contact rubber seal to protect the bearing from dust or any possible contamination. Type: Hybrid Ceramic Bearing Material: Chrome Steel Item: 608 Sealed Skate Bearings Closures: Rubber Seals Type: Deep groove ball bearings 8mm x 22mm x 7mm Application: Skating ball bearings Balls Color: White Inner & Outer Races: Chrome Steel Cage: Nylon Balls: 7 Zirconia fibers Ceramic balls Seals: 2 non-contact rubber seal (could be easily removed and reinstalled) Size: 8x 22x 7 mm Quantity: 16 Bearngs FITS: CORONO 4WD 3DIFF FITS: TIEMPO (1:8) GAS (SEALED)

Suppliers

Company
Product
Description
Supplier Links
16 inline/Rollerblade Skate Ceramic Bearing Sealed - Kit658-1 - NationSkander California Corporation
Anaheim, CA, USA
16 inline/Rollerblade Skate Ceramic Bearing Sealed
Kit658-1
16 inline/Rollerblade Skate Ceramic Bearing Sealed Kit658-1
16 Skate Bearings, 608 ball bearings are high speed solid Ceramic Balls, every bearing has a Steel high speed ball retainer, inside them there are Zirconia fibers 7 Ceramic balls, with a non-contact rubber seal, inner and outer races are made of Steel, 7 balls are made of Ceramic Zirconia fibers, each bearing has 2 non-contact rubber seal to protect the bearing from dust or any possible contamination. Type: Hybrid Ceramic Bearing Material: Chrome Steel Item: 608 Sealed Skate Bearings Closures: Rubber Seals Type: Deep groove ball bearings 8mm x 22mm x 7mm Application: Skating ball bearings Balls Color: White Inner & Outer Races: Chrome Steel Cage: Nylon Balls: 7 Zirconia fibers Ceramic balls Seals: 2 non-contact rubber seal (could be easily removed and reinstalled) Size: 8x 22x 7 mm Quantity: 16 Bearngs FITS: CORONO 4WD 3DIFF FITS: TIEMPO (1:8) GAS (SEALED)

16 Skate Bearings, 608 ball bearings are high speed solid Ceramic Balls, every bearing has a Steel high speed ball retainer, inside them there are Zirconia fibers 7 Ceramic balls, with a non-contact rubber seal, inner and outer races are made of Steel, 7 balls are made of Ceramic Zirconia fibers, each bearing has 2 non-contact rubber seal to protect the bearing from dust or any possible contamination.

  • Type: Hybrid Ceramic Bearing
  • Material: Chrome Steel
  • Item: 608 Sealed Skate Bearings
  • Closures: Rubber Seals
  • Type: Deep groove ball bearings 8mm x 22mm x 7mm
  • Application: Skating ball bearings
  • Balls Color: White
  • Inner & Outer Races: Chrome Steel
  • Cage: Nylon
  • Balls: 7 Zirconia fibers Ceramic balls
  • Seals: 2 non-contact rubber seal (could be easily removed and reinstalled)
  • Size: 8x 22x 7 mm
  • Quantity: 16 Bearngs
  • FITS: CORONO 4WD 3DIFF
  • FITS: TIEMPO (1:8) GAS (SEALED)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit658-1
Product Name 16 inline/Rollerblade Skate Ceramic Bearing Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-32 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details