NationSkander California Corporation 8 Skateboard Ceramic Bearing Sealed ZrO2 Kit657

Description
8 Skateboard Bearings, 608 Steel ball bearings are high speed solid Ceramic Balls, every bearing has a Steel high speed ball retainer, inside them there are Zirconia fibers 7 Ceramic balls, with a non-contact rubber seal, inner and outer races are made of Steel, 7 balls are made of Ceramic Zirconia fibers, each bearing has 2 non-contact rubber seal to protect the bearing from dust or any possible contamination. Type: Skateboard Hybrid Ceramic Bearing Item: 608 Skateboard Bearings Closures: Rubber Seals Type: Sealed Deep groove ball bearings Inner & Outer Races: Steel Cage: Nylon Balls: 7 Zirconia fibers Ceramic balls Seals: 2 non-contact rubber seal (could be easily removed and reinstalled) Size: 8mm x 22mm x 7mm Quantity: 8 Bearings
Description
8 Skateboard Bearings, 608 Steel ball bearings are high speed solid Ceramic Balls, every bearing has a Steel high speed ball retainer, inside them there are Zirconia fibers 7 Ceramic balls, with a non-contact rubber seal, inner and outer races are made of Steel, 7 balls are made of Ceramic Zirconia fibers, each bearing has 2 non-contact rubber seal to protect the bearing from dust or any possible contamination. Type: Skateboard Hybrid Ceramic Bearing Item: 608 Skateboard Bearings Closures: Rubber Seals Type: Sealed Deep groove ball bearings Inner & Outer Races: Steel Cage: Nylon Balls: 7 Zirconia fibers Ceramic balls Seals: 2 non-contact rubber seal (could be easily removed and reinstalled) Size: 8mm x 22mm x 7mm Quantity: 8 Bearings

Suppliers

Company
Product
Description
Supplier Links
8 Skateboard Ceramic Bearing Sealed ZrO2 - Kit657 - NationSkander California Corporation
Anaheim, CA, USA
8 Skateboard Ceramic Bearing Sealed ZrO2
Kit657
8 Skateboard Ceramic Bearing Sealed ZrO2 Kit657
8 Skateboard Bearings, 608 Steel ball bearings are high speed solid Ceramic Balls, every bearing has a Steel high speed ball retainer, inside them there are Zirconia fibers 7 Ceramic balls, with a non-contact rubber seal, inner and outer races are made of Steel, 7 balls are made of Ceramic Zirconia fibers, each bearing has 2 non-contact rubber seal to protect the bearing from dust or any possible contamination. Type: Skateboard Hybrid Ceramic Bearing Item: 608 Skateboard Bearings Closures: Rubber Seals Type: Sealed Deep groove ball bearings Inner & Outer Races: Steel Cage: Nylon Balls: 7 Zirconia fibers Ceramic balls Seals: 2 non-contact rubber seal (could be easily removed and reinstalled) Size: 8mm x 22mm x 7mm Quantity: 8 Bearings

8 Skateboard Bearings, 608 Steel ball bearings are high speed solid Ceramic Balls, every bearing has a Steel high speed ball retainer, inside them there are Zirconia fibers 7 Ceramic balls, with a non-contact rubber seal, inner and outer races are made of Steel, 7 balls are made of Ceramic Zirconia fibers, each bearing has 2 non-contact rubber seal to protect the bearing from dust or any possible contamination.

  • Type: Skateboard Hybrid Ceramic Bearing
  • Item: 608 Skateboard Bearings
  • Closures: Rubber Seals
  • Type: Sealed Deep groove ball bearings
  • Inner & Outer Races: Steel
  • Cage: Nylon
  • Balls: 7 Zirconia fibers Ceramic balls
  • Seals: 2 non-contact rubber seal (could be easily removed and reinstalled)
  • Size: 8mm x 22mm x 7mm
  • Quantity: 8 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit657
Product Name 8 Skateboard Ceramic Bearing Sealed ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-47 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details