NationSkander California Corporation GE70ES-2RS Spherical Bushing Plain Bearing 70x105x49 kit653

Description
GE70ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 70mm, outer diameter is 105mm and the width is 49mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: GE70ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 70mm outer diameter (OD): 105mm Width/Height/thickne ss: 49mm Size: 70 x 105 x 49 mm Quantity: One Bearing Basic Dynamic Load Rating: 36,800 KGF Basic Static Load Rating: 221,000 KGF GE70ES-2RS=GE70D0-2R S
Description
GE70ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 70mm, outer diameter is 105mm and the width is 49mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: GE70ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 70mm outer diameter (OD): 105mm Width/Height/thickne ss: 49mm Size: 70 x 105 x 49 mm Quantity: One Bearing Basic Dynamic Load Rating: 36,800 KGF Basic Static Load Rating: 221,000 KGF GE70ES-2RS=GE70D0-2R S

Suppliers

Company
Product
Description
Supplier Links
GE70ES-2RS Spherical Bushing Plain Bearing 70x105x49 - kit653 - NationSkander California Corporation
Anaheim, CA, USA
GE70ES-2RS Spherical Bushing Plain Bearing 70x105x49
kit653
GE70ES-2RS Spherical Bushing Plain Bearing 70x105x49 kit653
GE70ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 70mm, outer diameter is 105mm and the width is 49mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: GE70ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 70mm outer diameter (OD): 105mm Width/Height/thickne ss: 49mm Size: 70 x 105 x 49 mm Quantity: One Bearing Basic Dynamic Load Rating: 36,800 KGF Basic Static Load Rating: 221,000 KGF GE70ES-2RS=GE70D0-2R S

GE70ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 70mm, outer diameter is 105mm and the width is 49mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination.

  • Item: GE70ES-2RS Bearing
  • Type: Double Sealed Spherical Bushings Plain Bearing
  • Material: Carbon Steel
  • Closures: 2 Rubber Seals
  • inner Diameter (ID): 70mm
  • outer diameter (OD): 105mm
  • Width/Height/thickness: 49mm
  • Size: 70 x 105 x 49 mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 36,800 KGF
  • Basic Static Load Rating: 221,000 KGF
  • GE70ES-2RS=GE70D0-2RS
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit653
Product Name GE70ES-2RS Spherical Bushing Plain Bearing 70x105x49
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details
Ball Bearings - 2346917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details