NationSkander California Corporation GE45ES-2RS Double Sealed Spherical Plain Bearing 45x68x32 kit650

Description
GE45ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 45mm, outer diameter is 68mm and the width is 32mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: GE45ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 45mm outer diameter (OD): 68mm Width/Height/thickne ss: 32mm Size: 45 x 68 x 32 mm Quantity: One Bearing Basic Dynamic Load Rating: 15,000 KGF Basic Static Load Rating: 90,000 KGF GE45ES-2RS=GE45D0-2R S
Description
GE45ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 45mm, outer diameter is 68mm and the width is 32mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: GE45ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 45mm outer diameter (OD): 68mm Width/Height/thickne ss: 32mm Size: 45 x 68 x 32 mm Quantity: One Bearing Basic Dynamic Load Rating: 15,000 KGF Basic Static Load Rating: 90,000 KGF GE45ES-2RS=GE45D0-2R S

Suppliers

Company
Product
Description
Supplier Links
GE45ES-2RS Double Sealed Spherical Plain Bearing 45x68x32 - kit650 - NationSkander California Corporation
Anaheim, CA, USA
GE45ES-2RS Double Sealed Spherical Plain Bearing 45x68x32
kit650
GE45ES-2RS Double Sealed Spherical Plain Bearing 45x68x32 kit650
GE45ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 45mm, outer diameter is 68mm and the width is 32mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: GE45ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 45mm outer diameter (OD): 68mm Width/Height/thickne ss: 32mm Size: 45 x 68 x 32 mm Quantity: One Bearing Basic Dynamic Load Rating: 15,000 KGF Basic Static Load Rating: 90,000 KGF GE45ES-2RS=GE45D0-2R S

GE45ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 45mm, outer diameter is 68mm and the width is 32mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination.

  • Item: GE45ES-2RS Bearing
  • Type: Double Sealed Spherical Bushings Plain Bearing
  • Material: Carbon Steel
  • Closures: 2 Rubber Seals
  • inner Diameter (ID): 45mm
  • outer diameter (OD): 68mm
  • Width/Height/thickness: 32mm
  • Size: 45 x 68 x 32 mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 15,000 KGF
  • Basic Static Load Rating: 90,000 KGF
  • GE45ES-2RS=GE45D0-2RS
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit650
Product Name GE45ES-2RS Double Sealed Spherical Plain Bearing 45x68x32
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 20.0000 inch (508.000 mm)
View Details
Ball Bearings - 2058767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F3112M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details