NationSkander California Corporation GE35ES-2RS Double Sealed Spherical Plain Bearing 35x55x25 kit648

Description
GE35ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 35mm, outer diameter is 55mm and the width is 25mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: GE35ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 35mm outer diameter (OD): 55mm Width/Height/thickne ss: 25mm Size: 35 x 55 x 25 mm Quantity: One Bearing Basic Dynamic Load Rating: 9,400 KGF Basic Static Load Rating: 56,400 KGF GE35ES-2RS=GE35D0-2R S
Description
GE35ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 35mm, outer diameter is 55mm and the width is 25mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: GE35ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 35mm outer diameter (OD): 55mm Width/Height/thickne ss: 25mm Size: 35 x 55 x 25 mm Quantity: One Bearing Basic Dynamic Load Rating: 9,400 KGF Basic Static Load Rating: 56,400 KGF GE35ES-2RS=GE35D0-2R S

Suppliers

Company
Product
Description
Supplier Links
GE35ES-2RS Double Sealed Spherical Plain Bearing 35x55x25 - kit648 - NationSkander California Corporation
Anaheim, CA, USA
GE35ES-2RS Double Sealed Spherical Plain Bearing 35x55x25
kit648
GE35ES-2RS Double Sealed Spherical Plain Bearing 35x55x25 kit648
GE35ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 35mm, outer diameter is 55mm and the width is 25mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: GE35ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 35mm outer diameter (OD): 55mm Width/Height/thickne ss: 25mm Size: 35 x 55 x 25 mm Quantity: One Bearing Basic Dynamic Load Rating: 9,400 KGF Basic Static Load Rating: 56,400 KGF GE35ES-2RS=GE35D0-2R S

GE35ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 35mm, outer diameter is 55mm and the width is 25mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination.

  • Item: GE35ES-2RS Bearing
  • Type: Double Sealed Spherical Bushings Plain Bearing
  • Material: Carbon Steel
  • Closures: 2 Rubber Seals
  • inner Diameter (ID): 35mm
  • outer diameter (OD): 55mm
  • Width/Height/thickness: 25mm
  • Size: 35 x 55 x 25 mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 9,400 KGF
  • Basic Static Load Rating: 56,400 KGF
  • GE35ES-2RS=GE35D0-2RS
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit648
Product Name GE35ES-2RS Double Sealed Spherical Plain Bearing 35x55x25
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-35-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details