NationSkander California Corporation GE30ES-2RS Double Sealed Spherical Plain Bearing 30x47x22 kit647

Description
GE30ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 30mm, outer diameter is 47mm and the width is 22mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: GE30ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 30mm outer diameter (OD): 47mm Width/Height/thickne ss: 22mm Size: 30 x 47 x 22 mm Quantity: One Bearing Basic Dynamic Load Rating: 7,330 KGF Basic Static Load Rating: 44,000 KGF GE30ES-2RS=GE30D0-2R S
Description
GE30ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 30mm, outer diameter is 47mm and the width is 22mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: GE30ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 30mm outer diameter (OD): 47mm Width/Height/thickne ss: 22mm Size: 30 x 47 x 22 mm Quantity: One Bearing Basic Dynamic Load Rating: 7,330 KGF Basic Static Load Rating: 44,000 KGF GE30ES-2RS=GE30D0-2R S

Suppliers

Company
Product
Description
Supplier Links
GE30ES-2RS Double Sealed Spherical Plain Bearing 30x47x22 - kit647 - NationSkander California Corporation
Anaheim, CA, USA
GE30ES-2RS Double Sealed Spherical Plain Bearing 30x47x22
kit647
GE30ES-2RS Double Sealed Spherical Plain Bearing 30x47x22 kit647
GE30ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 30mm, outer diameter is 47mm and the width is 22mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: GE30ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 30mm outer diameter (OD): 47mm Width/Height/thickne ss: 22mm Size: 30 x 47 x 22 mm Quantity: One Bearing Basic Dynamic Load Rating: 7,330 KGF Basic Static Load Rating: 44,000 KGF GE30ES-2RS=GE30D0-2R S

GE30ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 30mm, outer diameter is 47mm and the width is 22mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination.

  • Item: GE30ES-2RS Bearing
  • Type: Double Sealed Spherical Bushings Plain Bearing
  • Material: Carbon Steel
  • Closures: 2 Rubber Seals
  • inner Diameter (ID): 30mm
  • outer diameter (OD): 47mm
  • Width/Height/thickness: 22mm
  • Size: 30 x 47 x 22 mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 7,330 KGF
  • Basic Static Load Rating: 44,000 KGF
  • GE30ES-2RS=GE30D0-2RS
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit647
Product Name GE30ES-2RS Double Sealed Spherical Plain Bearing 30x47x22
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-100-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Ball Bearings - 2058749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details