NationSkander California Corporation GE20ES-2RS Double Sealed Spherical Plain Bearing 20x35x16 kit643

Description
GE20ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 20mm, outer diameter is 35mm and the width is 16mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: GE20ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 20mm outer diameter (OD): 35mm Width/Height/thickne ss: 16mm Size: 20 x 35 x 16 mm Quantity: One Bearing Basic Dynamic Load Rating: 3,480 KGF Basic Static Load Rating: 20,900 KGF GE20ES-2RS=GE20D0-2R S
Description
GE20ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 20mm, outer diameter is 35mm and the width is 16mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: GE20ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 20mm outer diameter (OD): 35mm Width/Height/thickne ss: 16mm Size: 20 x 35 x 16 mm Quantity: One Bearing Basic Dynamic Load Rating: 3,480 KGF Basic Static Load Rating: 20,900 KGF GE20ES-2RS=GE20D0-2R S

Suppliers

Company
Product
Description
Supplier Links
GE20ES-2RS Double Sealed Spherical Plain Bearing 20x35x16 - kit643 - NationSkander California Corporation
Anaheim, CA, USA
GE20ES-2RS Double Sealed Spherical Plain Bearing 20x35x16
kit643
GE20ES-2RS Double Sealed Spherical Plain Bearing 20x35x16 kit643
GE20ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 20mm, outer diameter is 35mm and the width is 16mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: GE20ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 20mm outer diameter (OD): 35mm Width/Height/thickne ss: 16mm Size: 20 x 35 x 16 mm Quantity: One Bearing Basic Dynamic Load Rating: 3,480 KGF Basic Static Load Rating: 20,900 KGF GE20ES-2RS=GE20D0-2R S

GE20ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 20mm, outer diameter is 35mm and the width is 16mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination.

  • Item: GE20ES-2RS Bearing
  • Type: Double Sealed Spherical Bushings Plain Bearing
  • Material: Carbon Steel
  • Closures: 2 Rubber Seals
  • inner Diameter (ID): 20mm
  • outer diameter (OD): 35mm
  • Width/Height/thickness: 16mm
  • Size: 20 x 35 x 16 mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 3,480 KGF
  • Basic Static Load Rating: 20,900 KGF
  • GE20ES-2RS=GE20D0-2RS
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit643
Product Name GE20ES-2RS Double Sealed Spherical Plain Bearing 20x35x16
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2058793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details