NationSkander California Corporation Front Wheel Bearing Kawasaki KMX200 88-92 s kit642

Description
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Kawasaki KMX200 88-92, bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Kawasaki KMX200 88-92 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 12,500 RPM
Description
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Kawasaki KMX200 88-92, bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Kawasaki KMX200 88-92 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 12,500 RPM

Suppliers

Company
Product
Description
Supplier Links
Front Wheel Bearing Kawasaki KMX200 88-92 s - kit642 - NationSkander California Corporation
Anaheim, CA, USA
Front Wheel Bearing Kawasaki KMX200 88-92 s
kit642
Front Wheel Bearing Kawasaki KMX200 88-92 s kit642
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Kawasaki KMX200 88-92, bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Kawasaki KMX200 88-92 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 12,500 RPM

Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Kawasaki KMX200 88-92, bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, bearings are packed in the original manufacturer bag.

  • Item: Front Wheel Bearings (Pair)-Kawasaki KMX200 88-92
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs
  • Speed: 12,500 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit642
Product Name Front Wheel Bearing Kawasaki KMX200 88-92 s
Unlock Full Specs
to access all available technical data

Similar Products

0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-76 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details