NationSkander California Corporation Front Wheel Bearing Kawasaki KH100 G4-G8(EX) s kit638

Description
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Kawasaki KH100 G4-G8(EX) 83-92, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Kawasaki KH100 G4-G8(EX) 83-92 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 15,000 RPM
Description
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Kawasaki KH100 G4-G8(EX) 83-92, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Kawasaki KH100 G4-G8(EX) 83-92 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 15,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Front Wheel Bearing Kawasaki KH100 G4-G8(EX) s - kit638 - NationSkander California Corporation
Anaheim, CA, USA
Front Wheel Bearing Kawasaki KH100 G4-G8(EX) s
kit638
Front Wheel Bearing Kawasaki KH100 G4-G8(EX) s kit638
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Kawasaki KH100 G4-G8(EX) 83-92, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Kawasaki KH100 G4-G8(EX) 83-92 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 15,000 RPM

Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Kawasaki KH100 G4-G8(EX) 83-92, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: Front Wheel Bearings (Pair)-Kawasaki KH100 G4-G8(EX) 83-92
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs
  • Speed: 15,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit638
Product Name Front Wheel Bearing Kawasaki KH100 G4-G8(EX) s
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-32 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
View Details
Ball Bearings - 1883275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details