NationSkander California Corporation Front Wheel Bearing Kawasaki AE50 A1/A2 Trail s kit633

Description
Set of 2 ball bearings for use in the Front Wheel Bearings(Pair)-Kawas aki AE50 A1/A2 Trail 82-86, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Kawasaki AE50 A1/A2 Trail 82-86 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 11,000 RPM
Description
Set of 2 ball bearings for use in the Front Wheel Bearings(Pair)-Kawas aki AE50 A1/A2 Trail 82-86, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Kawasaki AE50 A1/A2 Trail 82-86 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 11,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Front Wheel Bearing Kawasaki AE50 A1/A2 Trail s - kit633 - NationSkander California Corporation
Anaheim, CA, USA
Front Wheel Bearing Kawasaki AE50 A1/A2 Trail s
kit633
Front Wheel Bearing Kawasaki AE50 A1/A2 Trail s kit633
Set of 2 ball bearings for use in the Front Wheel Bearings(Pair)-Kawas aki AE50 A1/A2 Trail 82-86, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Kawasaki AE50 A1/A2 Trail 82-86 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 11,000 RPM

Set of 2 ball bearings for use in the Front Wheel Bearings(Pair)-Kawasaki AE50 A1/A2 Trail 82-86, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: Front Wheel Bearings (Pair)-Kawasaki AE50 A1/A2 Trail 82-86
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs
  • Speed: 11,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit633
Product Name Front Wheel Bearing Kawasaki AE50 A1/A2 Trail s
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details