NationSkander California Corporation Sprocket Carrier Honda NX650 J-X Dominator Bearing kit631

Description
One bearing for use in the Sprocket Carrier Bearing Honda NX650 J-X Dominator 88-02, Bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing is packed in the original manufacturer bag. Item: Sprocket Carrier Honda NX650 J-X Dominator 88-02 Type: Deep groove ball bearing Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: One bearing Speed: 11,000 RPM
Description
One bearing for use in the Sprocket Carrier Bearing Honda NX650 J-X Dominator 88-02, Bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing is packed in the original manufacturer bag. Item: Sprocket Carrier Honda NX650 J-X Dominator 88-02 Type: Deep groove ball bearing Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: One bearing Speed: 11,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Sprocket Carrier Honda NX650 J-X Dominator Bearing - kit631 - NationSkander California Corporation
Anaheim, CA, USA
Sprocket Carrier Honda NX650 J-X Dominator Bearing
kit631
Sprocket Carrier Honda NX650 J-X Dominator Bearing kit631
One bearing for use in the Sprocket Carrier Bearing Honda NX650 J-X Dominator 88-02, Bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing is packed in the original manufacturer bag. Item: Sprocket Carrier Honda NX650 J-X Dominator 88-02 Type: Deep groove ball bearing Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: One bearing Speed: 11,000 RPM

One bearing for use in the Sprocket Carrier Bearing Honda NX650 J-X Dominator 88-02, Bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing is packed in the original manufacturer bag.

  • Item: Sprocket Carrier Honda NX650 J-X Dominator 88-02
  • Type: Deep groove ball bearing
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: One bearing
  • Speed: 11,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit631
Product Name Sprocket Carrier Honda NX650 J-X Dominator Bearing
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-6 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 2612610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details