NationSkander California Corporation Sprocket Carrier Honda XL600 VH-VX Transalp Bearing kit629

Description
One bearing for use in the Sprocket Carrier Bearing Honda XL600 VH-VX Transalp 87-99, Bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing is packed in the original manufacturer bag. Item: Sprocket Carrier Honda XL600 VH-VX Transalp 87-99 Type: Deep groove ball bearing Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: One bearing Speed: 11,000 RPM
Description
One bearing for use in the Sprocket Carrier Bearing Honda XL600 VH-VX Transalp 87-99, Bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing is packed in the original manufacturer bag. Item: Sprocket Carrier Honda XL600 VH-VX Transalp 87-99 Type: Deep groove ball bearing Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: One bearing Speed: 11,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Sprocket Carrier Honda XL600 VH-VX Transalp Bearing - kit629 - NationSkander California Corporation
Anaheim, CA, USA
Sprocket Carrier Honda XL600 VH-VX Transalp Bearing
kit629
Sprocket Carrier Honda XL600 VH-VX Transalp Bearing kit629
One bearing for use in the Sprocket Carrier Bearing Honda XL600 VH-VX Transalp 87-99, Bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing is packed in the original manufacturer bag. Item: Sprocket Carrier Honda XL600 VH-VX Transalp 87-99 Type: Deep groove ball bearing Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: One bearing Speed: 11,000 RPM

One bearing for use in the Sprocket Carrier Bearing Honda XL600 VH-VX Transalp 87-99, Bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing is packed in the original manufacturer bag.

  • Item: Sprocket Carrier Honda XL600 VH-VX Transalp 87-99
  • Type: Deep groove ball bearing
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: One bearing
  • Speed: 11,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit629
Product Name Sprocket Carrier Honda XL600 VH-VX Transalp Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details
Ball Bearings - 1883320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
25mm Bore, 52mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MP5225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details