NationSkander California Corporation Sprocket Carrier Bearing Honda XL250 RC kit626

Description
One bearing for use in the Sprocket Carrier Bearing Honda XL250 RC 82-84, bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, bearing is packed in the original manufacturer bag. Item: Sprocket Carrier Bearing Honda XL250 RC 82-84 Type: Deep groove ball bearing Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: One Bearing Speed: 11,000 RPM
Description
One bearing for use in the Sprocket Carrier Bearing Honda XL250 RC 82-84, bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, bearing is packed in the original manufacturer bag. Item: Sprocket Carrier Bearing Honda XL250 RC 82-84 Type: Deep groove ball bearing Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: One Bearing Speed: 11,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Sprocket Carrier Bearing Honda XL250 RC - kit626 - NationSkander California Corporation
Anaheim, CA, USA
Sprocket Carrier Bearing Honda XL250 RC
kit626
Sprocket Carrier Bearing Honda XL250 RC kit626
One bearing for use in the Sprocket Carrier Bearing Honda XL250 RC 82-84, bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, bearing is packed in the original manufacturer bag. Item: Sprocket Carrier Bearing Honda XL250 RC 82-84 Type: Deep groove ball bearing Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: One Bearing Speed: 11,000 RPM

One bearing for use in the Sprocket Carrier Bearing Honda XL250 RC 82-84, bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, bearing is packed in the original manufacturer bag.

  • Item: Sprocket Carrier Bearing Honda XL250 RC 82-84
  • Type: Deep groove ball bearing
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: One Bearing
  • Speed: 11,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit626
Product Name Sprocket Carrier Bearing Honda XL250 RC
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-26-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS3712 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details