NationSkander California Corporation Sprocket Carrier Bearing Honda CMX250 CT-CW 96-00 kit625

Description
One bearing for use in the Sprocket Carrier Bearing Honda CMX250 CT-CW 96-00, bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, bearing is packed in the original manufacturer bag. Item: Sprocket Carrier Bearing Honda CMX250 CT-CW 96-00 Type: Deep groove ball bearing Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: One Bearing Speed: 11,000 RPM
Description
One bearing for use in the Sprocket Carrier Bearing Honda CMX250 CT-CW 96-00, bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, bearing is packed in the original manufacturer bag. Item: Sprocket Carrier Bearing Honda CMX250 CT-CW 96-00 Type: Deep groove ball bearing Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: One Bearing Speed: 11,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Sprocket Carrier Bearing Honda CMX250 CT-CW 96-00 - kit625 - NationSkander California Corporation
Anaheim, CA, USA
Sprocket Carrier Bearing Honda CMX250 CT-CW 96-00
kit625
Sprocket Carrier Bearing Honda CMX250 CT-CW 96-00 kit625
One bearing for use in the Sprocket Carrier Bearing Honda CMX250 CT-CW 96-00, bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, bearing is packed in the original manufacturer bag. Item: Sprocket Carrier Bearing Honda CMX250 CT-CW 96-00 Type: Deep groove ball bearing Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: One Bearing Speed: 11,000 RPM

One bearing for use in the Sprocket Carrier Bearing Honda CMX250 CT-CW 96-00, bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, bearing is packed in the original manufacturer bag.

  • Item: Sprocket Carrier Bearing Honda CMX250 CT-CW 96-00
  • Type: Deep groove ball bearing
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: One Bearing
  • Speed: 11,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit625
Product Name Sprocket Carrier Bearing Honda CMX250 CT-CW 96-00
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-35 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
Ball Bearings - 1883298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P6225M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details