NationSkander California Corporation Sprocket Carrier Bearing Honda H100 A 80-83 kit623

Description
One bearing for use in the Sprocket Carrier Bearing Honda H100 A 80-83, Bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing is packed in the original manufacturer bag. Item: Sprocket Carrier Bearing Honda H100 A 80-83 Type: Deep groove ball bearing Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: One bearing Speed: 12,000 RPM
Description
One bearing for use in the Sprocket Carrier Bearing Honda H100 A 80-83, Bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing is packed in the original manufacturer bag. Item: Sprocket Carrier Bearing Honda H100 A 80-83 Type: Deep groove ball bearing Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: One bearing Speed: 12,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Sprocket Carrier Bearing Honda H100 A 80-83 - kit623 - NationSkander California Corporation
Anaheim, CA, USA
Sprocket Carrier Bearing Honda H100 A 80-83
kit623
Sprocket Carrier Bearing Honda H100 A 80-83 kit623
One bearing for use in the Sprocket Carrier Bearing Honda H100 A 80-83, Bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing is packed in the original manufacturer bag. Item: Sprocket Carrier Bearing Honda H100 A 80-83 Type: Deep groove ball bearing Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: One bearing Speed: 12,000 RPM

One bearing for use in the Sprocket Carrier Bearing Honda H100 A 80-83, Bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing is packed in the original manufacturer bag.

  • Item: Sprocket Carrier Bearing Honda H100 A 80-83
  • Type: Deep groove ball bearing
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: One bearing
  • Speed: 12,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit623
Product Name Sprocket Carrier Bearing Honda H100 A 80-83
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-250 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details
Ball Bearings - 2346876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details