NationSkander California Corporation Rear Wheel Bearing Honda CBX550 FC/FD/F2C/F2D kit605

Description
Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda CBX550 FC/FD/F2C/F2D 82-87, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Rear Wheel Bearings (Pair)-Honda CBX550 FC/FD/F2C/F2D 82-87 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 11,000 RPM
Description
Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda CBX550 FC/FD/F2C/F2D 82-87, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Rear Wheel Bearings (Pair)-Honda CBX550 FC/FD/F2C/F2D 82-87 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 11,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Rear Wheel Bearing Honda CBX550 FC/FD/F2C/F2D - kit605 - NationSkander California Corporation
Anaheim, CA, USA
Rear Wheel Bearing Honda CBX550 FC/FD/F2C/F2D
kit605
Rear Wheel Bearing Honda CBX550 FC/FD/F2C/F2D kit605
Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda CBX550 FC/FD/F2C/F2D 82-87, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Rear Wheel Bearings (Pair)-Honda CBX550 FC/FD/F2C/F2D 82-87 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 11,000 RPM

Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda CBX550 FC/FD/F2C/F2D 82-87, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: Rear Wheel Bearings (Pair)-Honda CBX550 FC/FD/F2C/F2D 82-87
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs
  • Speed: 11,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit605
Product Name Rear Wheel Bearing Honda CBX550 FC/FD/F2C/F2D
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details