NationSkander California Corporation Rear Wheel Bearing (Pair)-Honda CL250 SC 82-84 kit596

Description
Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda CL250 SC 82-84, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Rear Wheel Bearings (Pair)-Honda CL250 SC 82-84 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 11,000 RPM
Description
Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda CL250 SC 82-84, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Rear Wheel Bearings (Pair)-Honda CL250 SC 82-84 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 11,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Rear Wheel Bearing (Pair)-Honda CL250 SC 82-84 - kit596 - NationSkander California Corporation
Anaheim, CA, USA
Rear Wheel Bearing (Pair)-Honda CL250 SC 82-84
kit596
Rear Wheel Bearing (Pair)-Honda CL250 SC 82-84 kit596
Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda CL250 SC 82-84, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Rear Wheel Bearings (Pair)-Honda CL250 SC 82-84 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 11,000 RPM

Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda CL250 SC 82-84, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: Rear Wheel Bearings (Pair)-Honda CL250 SC 82-84
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs
  • Speed: 11,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit596
Product Name Rear Wheel Bearing (Pair)-Honda CL250 SC 82-84
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details