NationSkander California Corporation VENOM MINI GIANT Mini-T Bearing Complete set kit594

Description
High Quality Complete set Ball Bearings for VENOM MINI GIANT Mini-T, Set Contains 24 Bearings. Each bearings has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Model: VENOM MINI GIANT Mini-T Closures: 2 Metal Shields Quantity: 24 Pcs.
Description
High Quality Complete set Ball Bearings for VENOM MINI GIANT Mini-T, Set Contains 24 Bearings. Each bearings has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Model: VENOM MINI GIANT Mini-T Closures: 2 Metal Shields Quantity: 24 Pcs.

Suppliers

Company
Product
Description
Supplier Links
VENOM MINI GIANT Mini-T Bearing Complete set - kit594 - NationSkander California Corporation
Anaheim, CA, USA
VENOM MINI GIANT Mini-T Bearing Complete set
kit594
VENOM MINI GIANT Mini-T Bearing Complete set kit594
High Quality Complete set Ball Bearings for VENOM MINI GIANT Mini-T, Set Contains 24 Bearings. Each bearings has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Model: VENOM MINI GIANT Mini-T Closures: 2 Metal Shields Quantity: 24 Pcs.

High Quality Complete set Ball Bearings for VENOM MINI GIANT Mini-T, Set Contains 24 Bearings. Each bearings has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Complete Bearings Set
  • Model: VENOM MINI GIANT Mini-T
  • Closures: 2 Metal Shields
  • Quantity: 24 Pcs.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit594
Product Name VENOM MINI GIANT Mini-T Bearing Complete set
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
Ball Bearings - 2346890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details