NationSkander California Corporation Rear Wheel Bearing Honda XL125 RC/RF (124cc) kit584

Description
Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda XL125 RC/RF (124cc) 82-87, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Rear Wheel Bearings (Pair)-Honda XL125 RC/RF (124cc) 82-87 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 11,000 RPM
Description
Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda XL125 RC/RF (124cc) 82-87, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Rear Wheel Bearings (Pair)-Honda XL125 RC/RF (124cc) 82-87 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 11,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Rear Wheel Bearing Honda XL125 RC/RF (124cc) - kit584 - NationSkander California Corporation
Anaheim, CA, USA
Rear Wheel Bearing Honda XL125 RC/RF (124cc)
kit584
Rear Wheel Bearing Honda XL125 RC/RF (124cc) kit584
Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda XL125 RC/RF (124cc) 82-87, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Rear Wheel Bearings (Pair)-Honda XL125 RC/RF (124cc) 82-87 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 11,000 RPM

Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda XL125 RC/RF (124cc) 82-87, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: Rear Wheel Bearings (Pair)-Honda XL125 RC/RF (124cc) 82-87
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs
  • Speed: 11,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit584
Product Name Rear Wheel Bearing Honda XL125 RC/RF (124cc)
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F3725G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details