NationSkander California Corporation Rear Wheel Bearing Honda XL125 K2/K3 (122cc) kit583

Description
Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda XL125 K2/K3 (122cc) 78-79, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Rear Wheel Bearings (Pair)-Honda XL125 K2/K3 (122cc) 78-79 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 12,000 RPM
Description
Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda XL125 K2/K3 (122cc) 78-79, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Rear Wheel Bearings (Pair)-Honda XL125 K2/K3 (122cc) 78-79 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 12,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Rear Wheel Bearing Honda XL125 K2/K3 (122cc) - kit583 - NationSkander California Corporation
Anaheim, CA, USA
Rear Wheel Bearing Honda XL125 K2/K3 (122cc)
kit583
Rear Wheel Bearing Honda XL125 K2/K3 (122cc) kit583
Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda XL125 K2/K3 (122cc) 78-79, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Rear Wheel Bearings (Pair)-Honda XL125 K2/K3 (122cc) 78-79 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 12,000 RPM

Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda XL125 K2/K3 (122cc) 78-79, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: Rear Wheel Bearings (Pair)-Honda XL125 K2/K3 (122cc) 78-79
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs
  • Speed: 12,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit583
Product Name Rear Wheel Bearing Honda XL125 K2/K3 (122cc)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-90 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS5025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details